Brainboxes Limited Hardened Industrial Ethernet 8 Port Switch DIN Rail Mountable SW-608

Description
Hardened Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +75°C (-40°F to 167°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Tough powder coated aluminium case with die-cast aluminium end covers. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 8 Port Hardened Ethernet Switch Tough Powder Coated Aluminium Case and diecast Aluminium end covers Redundant dual power inputs: +5V to +30V DC Industrial temperature range -40°C to +75°C Grounded Integrated Steel DIN Rail Mount Lifetime Warranty and Support
Datasheet
Description
Hardened Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +75°C (-40°F to 167°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Tough powder coated aluminium case with die-cast aluminium end covers. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 8 Port Hardened Ethernet Switch Tough Powder Coated Aluminium Case and diecast Aluminium end covers Redundant dual power inputs: +5V to +30V DC Industrial temperature range -40°C to +75°C Grounded Integrated Steel DIN Rail Mount Lifetime Warranty and Support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardened Industrial Ethernet 8 Port Switch DIN Rail Mountable - SW-608 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Hardened Industrial Ethernet 8 Port Switch DIN Rail Mountable
SW-608
Hardened Industrial Ethernet 8 Port Switch DIN Rail Mountable SW-608
Hardened Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +75°C (-40°F to 167°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Tough powder coated aluminium case with die-cast aluminium end covers. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications. , 8 Port Hardened Ethernet Switch Tough Powder Coated Aluminium Case and diecast Aluminium end covers Redundant dual power inputs: +5V to +30V DC Industrial temperature range -40°C to +75°C Grounded Integrated Steel DIN Rail Mount Lifetime Warranty and Support

Hardened Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +75°C (-40°F to 167°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Tough powder coated aluminium case with die-cast aluminium end covers.

Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for factory floor, in vehicle and marine applications.

,

  • 8 Port Hardened Ethernet Switch
  • Tough Powder Coated Aluminium Case and diecast Aluminium end covers
  • Redundant dual power inputs: +5V to +30V DC
  • Industrial temperature range -40°C to +75°C
  • Grounded Integrated Steel DIN Rail Mount
  • Lifetime Warranty and Support
Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited
Product Category Network Equipment
Product Number SW-608
Product Name Hardened Industrial Ethernet 8 Port Switch DIN Rail Mountable
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
T1-Fiber Optic Bit Driver® Redundant - 2896 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
PBpro ETH -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details