Brainboxes Limited Embedded Industrial 5 Port Gigabit Ethernet Switch SW-115

Description
Industrial 5 Port Gigabit unmanaged Ethernet switch. Galvanically Isolated Ethernet Ports capable of 10/100/1000 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for embedded applications. , 5 Port Gigabit Ethernet Switch Ready for embedded applications Redundant dual power inputs: +5V to +30V DC Industrial operating temp range -40°C to +80°C / -40°F to +176°F Lifetime Warranty and Support
Request a Quote Datasheet
Description
Industrial 5 Port Gigabit unmanaged Ethernet switch. Galvanically Isolated Ethernet Ports capable of 10/100/1000 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for embedded applications. , 5 Port Gigabit Ethernet Switch Ready for embedded applications Redundant dual power inputs: +5V to +30V DC Industrial operating temp range -40°C to +80°C / -40°F to +176°F Lifetime Warranty and Support
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Industrial 5 Port Gigabit Ethernet Switch - SW-115 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Embedded Industrial 5 Port Gigabit Ethernet Switch
SW-115
Embedded Industrial 5 Port Gigabit Ethernet Switch SW-115
Industrial 5 Port Gigabit unmanaged Ethernet switch. Galvanically Isolated Ethernet Ports capable of 10/100/1000 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for embedded applications. , 5 Port Gigabit Ethernet Switch Ready for embedded applications Redundant dual power inputs: +5V to +30V DC Industrial operating temp range -40°C to +80°C / -40°F to +176°F Lifetime Warranty and Support

Industrial 5 Port Gigabit unmanaged Ethernet switch. Galvanically Isolated Ethernet Ports capable of 10/100/1000 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor. Power terminal is removable with numbered pins for easy wiring. Power consumption is optimised based on the status of the link device. No software required. Ideal for embedded applications.

,


  • 5 Port Gigabit Ethernet Switch
  • Ready for embedded applications
  • Redundant dual power inputs: +5V to +30V DC
  • Industrial operating temp range -40°C to +80°C / -40°F to +176°F
  • Lifetime Warranty and Support
Supplier's Site Datasheet
Switches, Hubs - 2265-SW-115-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2265-SW-115-ND
Switches, Hubs 2265-SW-115-ND
Network Switch 5 Ports

Network Switch 5 Ports

Buy Now Datasheet
Embedded Gigabit Ernet Switch, Rj45 X 5; No. Of Ports Brainboxes - 67AH4274 - Newark, An Avnet Company
Chicago, IL, United States
Embedded Gigabit Ernet Switch, Rj45 X 5; No. Of Ports Brainboxes
67AH4274
Embedded Gigabit Ernet Switch, Rj45 X 5; No. Of Ports Brainboxes 67AH4274
EMBEDDED GIGABIT ERNET SWITCH, RJ45 X 5; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:-; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps, 1Gbps RoHS Compliant: Yes

EMBEDDED GIGABIT ERNET SWITCH, RJ45 X 5; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:-; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps, 1Gbps RoHS Compliant: Yes

Supplier's Site
Embedded Gigabit Enet Switch, Rj45 X 5 Rohs Compliant Brainboxes - 77AH0250 - Newark, An Avnet Company
Chicago, IL, United States
Embedded Gigabit Enet Switch, Rj45 X 5 Rohs Compliant Brainboxes
77AH0250
Embedded Gigabit Enet Switch, Rj45 X 5 Rohs Compliant Brainboxes 77AH0250
EMBEDDED GIGABIT ENET SWITCH, RJ45 X 5 ROHS COMPLIANT: YES

EMBEDDED GIGABIT ENET SWITCH, RJ45 X 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Brainboxes Limited DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number SW-115 2265-SW-115-ND 67AH4274 77AH0250
Product Name Embedded Industrial 5 Port Gigabit Ethernet Switch Switches, Hubs Embedded Gigabit Ernet Switch, Rj45 X 5; No. Of Ports Brainboxes Embedded Gigabit Enet Switch, Rj45 X 5 Rohs Compliant Brainboxes
Network Equipment Switch Switch Switch Switch
Protocol / Network 10/100/1000 Gigabit Ethernet
Number of Ports 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer ProtoNode Gateway (Dual Ethernet) - FPC-N64 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details