Brainboxes Limited 5 Port Unmanaged Gigabit Ethernet Switch Wall Mountable SW-015

Description
Compact 5 port Gigabit Ethernet unmanaged switch. With data transmission at 1000 Mbs per second; the Gigabit standard provides simultaneous sending and receiving of data at a speed 10 times faster than Fast Ethernet. Backwards compatible; the SW-015 can plug into older networks, and connect to devices that are 10Mbs, Fast Ethernet (100Mbs) or Gigabit, whilst detecting the highest common speed between both ends of the connection. As with all Ethernet Switches in the SW range - the SW-015 can be powered from +5VDC to +30VDC, and has a wide operating temperature range (-10ºC to +60ºC /-14ºF to +140ºF) Connection monitoring automatically powers down devices when not in use for optimum energy efficiency. , 5 Gigabit Ethernet ports Wide voltage input range: +5V to +30V DC - can be powered by a variety of sources Wide operating temperature range: -10ºC to +60ºC/-14ºF to +140ºF Bi-directional data flow at super-fast speed Small Footprint Case, only 23mm wide, 94mm deep Lifetime Support and Lifetime Warranty
Request a Quote
Description
Compact 5 port Gigabit Ethernet unmanaged switch. With data transmission at 1000 Mbs per second; the Gigabit standard provides simultaneous sending and receiving of data at a speed 10 times faster than Fast Ethernet. Backwards compatible; the SW-015 can plug into older networks, and connect to devices that are 10Mbs, Fast Ethernet (100Mbs) or Gigabit, whilst detecting the highest common speed between both ends of the connection. As with all Ethernet Switches in the SW range - the SW-015 can be powered from +5VDC to +30VDC, and has a wide operating temperature range (-10ºC to +60ºC /-14ºF to +140ºF) Connection monitoring automatically powers down devices when not in use for optimum energy efficiency. , 5 Gigabit Ethernet ports Wide voltage input range: +5V to +30V DC - can be powered by a variety of sources Wide operating temperature range: -10ºC to +60ºC/-14ºF to +140ºF Bi-directional data flow at super-fast speed Small Footprint Case, only 23mm wide, 94mm deep Lifetime Support and Lifetime Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Gigabit Ethernet Switch (part number 82AH5656) features five RJ45 ports and supports data transmission speeds of 10, 100, and 1000 Mbps with automatic detection. It operates within a wide input voltage range of +5V to +30V DC, making it suitable for various applications, including in-vehicle setups. The device is housed in a non-conducting polyamide casing, ensuring safety during installation, and is rated IP30 for environmental protection. It can be mounted on a wall or DIN rail using optional clips. The switch includes connection LEDs for each port, providing visual feedback on link status and data activity. Operating temperature ranges from -10°C to +60°C, with a storage temperature of -10°C to +70°C. The product is designed for easy installation with removable screw terminal blocks and does not require additional software for operation.

Datasheet Summary
Powered by GS/AI

The Gigabit Ethernet Switch (part number 82AH5656) features five RJ45 ports and supports data transmission speeds of 10, 100, and 1000 Mbps with automatic detection. It operates within a wide input voltage range of +5V to +30V DC, making it suitable for various applications, including in-vehicle setups. The device is housed in a non-conducting polyamide casing, ensuring safety during installation, and is rated IP30 for environmental protection. It can be mounted on a wall or DIN rail using optional clips. The switch includes connection LEDs for each port, providing visual feedback on link status and data activity. Operating temperature ranges from -10°C to +60°C, with a storage temperature of -10°C to +70°C. The product is designed for easy installation with removable screw terminal blocks and does not require additional software for operation.

Suppliers

Company
Product
Description
Supplier Links
5 Port Unmanaged Gigabit Ethernet Switch Wall Mountable - SW-015 - Brainboxes Limited
Speke, Liverpool, United Kingdom
5 Port Unmanaged Gigabit Ethernet Switch Wall Mountable
SW-015
5 Port Unmanaged Gigabit Ethernet Switch Wall Mountable SW-015
Compact 5 port Gigabit Ethernet unmanaged switch. With data transmission at 1000 Mbs per second; the Gigabit standard provides simultaneous sending and receiving of data at a speed 10 times faster than Fast Ethernet. Backwards compatible; the SW-015 can plug into older networks, and connect to devices that are 10Mbs, Fast Ethernet (100Mbs) or Gigabit, whilst detecting the highest common speed between both ends of the connection. As with all Ethernet Switches in the SW range - the SW-015 can be powered from +5VDC to +30VDC, and has a wide operating temperature range (-10ºC to +60ºC /-14ºF to +140ºF) Connection monitoring automatically powers down devices when not in use for optimum energy efficiency. , 5 Gigabit Ethernet ports Wide voltage input range: +5V to +30V DC - can be powered by a variety of sources Wide operating temperature range: -10ºC to +60ºC/-14ºF to +140ºF Bi-directional data flow at super-fast speed Small Footprint Case, only 23mm wide, 94mm deep Lifetime Support and Lifetime Warranty

Compact 5 port Gigabit Ethernet unmanaged switch.
With data transmission at 1000 Mbs per second; the Gigabit standard provides simultaneous sending and receiving of data at a speed 10 times faster than Fast Ethernet.
Backwards compatible; the SW-015 can plug into older networks, and connect to devices that are 10Mbs, Fast Ethernet (100Mbs) or Gigabit, whilst detecting the highest common speed between both ends of the connection.
As with all Ethernet Switches in the SW range - the SW-015 can be powered from +5VDC to +30VDC, and has a wide operating temperature range (-10ºC to +60ºC /-14ºF to +140ºF)
Connection monitoring automatically powers down devices when not in use for optimum energy efficiency.

,


  • 5 Gigabit Ethernet ports
  • Wide voltage input range: +5V to +30V DC - can be powered by a variety of sources
  • Wide operating temperature range: -10ºC to +60ºC/-14ºF to +140ºF
  • Bi-directional data flow at super-fast speed
  • Small Footprint Case, only 23mm wide, 94mm deep
  • Lifetime Support and Lifetime Warranty
Supplier's Site Datasheet
Switches, Hubs - 2265-SW-015-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2265-SW-015-ND
Switches, Hubs 2265-SW-015-ND
Network Switch 5 Ports IP30

Network Switch 5 Ports IP30

Buy Now Datasheet
Gigabit Enet Sw, Rj45X5, Din Rail/wall; No. Of Ports Brainboxes - 82AH5656 - Newark, An Avnet Company
Chicago, IL, United States
Gigabit Enet Sw, Rj45X5, Din Rail/wall; No. Of Ports Brainboxes
82AH5656
Gigabit Enet Sw, Rj45X5, Din Rail/wall; No. Of Ports Brainboxes 82AH5656
GIGABIT ENET SW, RJ45X5, DIN RAIL/WALL; No. of Ports:5Ports; Ethernet Switch Application:Commerci al; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

GIGABIT ENET SW, RJ45X5, DIN RAIL/WALL; No. of Ports:5Ports; Ethernet Switch Application:Commercial; Ethernet Switch Type:Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Ernet Switch, Unmanaged Gigabit, Rj45X5 Rohs Compliant Brainboxes - 14AJ2735 - Newark, An Avnet Company
Chicago, IL, United States
Ernet Switch, Unmanaged Gigabit, Rj45X5 Rohs Compliant Brainboxes
14AJ2735
Ernet Switch, Unmanaged Gigabit, Rj45X5 Rohs Compliant Brainboxes 14AJ2735
ERNET SWITCH, UNMANAGED GIGABIT, RJ45X5 ROHS COMPLIANT: YES

ERNET SWITCH, UNMANAGED GIGABIT, RJ45X5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Brainboxes Limited DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number SW-015 2265-SW-015-ND 82AH5656 14AJ2735
Product Name 5 Port Unmanaged Gigabit Ethernet Switch Wall Mountable Switches, Hubs Gigabit Enet Sw, Rj45X5, Din Rail/wall; No. Of Ports Brainboxes Ernet Switch, Unmanaged Gigabit, Rj45X5 Rohs Compliant Brainboxes
Network Equipment Switch Switch Switch
Form Factor Wall Mount
Protocol / Network 10/100/1000 Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer BACnet IIoT Gateway (Dual Ethernet) - FS-IoT-BAC2E - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details