Brainboxes Limited Ethernet to 8 Channel Thermocouple Input ED-593

Description
Ethernet to RTD device: 4 input channels. Powerful ARM 80 MHz, 32 Bit CPU. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device and be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The ED product range is designed for harsh environments. , Coming Soon - Contact sales@brainboxes.com for more information 8 Thermocouple Inputs Factory floor process control and automation, Integrated DIN rail mount Supports simple ASCII or industry standard Modbus TCP -40°C to +80°C Temperature range Software APIs for Visual Basic, C# and more
Datasheet
Description
Ethernet to RTD device: 4 input channels. Powerful ARM 80 MHz, 32 Bit CPU. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device and be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The ED product range is designed for harsh environments. , Coming Soon - Contact sales@brainboxes.com for more information 8 Thermocouple Inputs Factory floor process control and automation, Integrated DIN rail mount Supports simple ASCII or industry standard Modbus TCP -40°C to +80°C Temperature range Software APIs for Visual Basic, C# and more
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet to 8 Channel Thermocouple Input - ED-593 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Ethernet to 8 Channel Thermocouple Input
ED-593
Ethernet to 8 Channel Thermocouple Input ED-593
Ethernet to RTD device: 4 input channels. Powerful ARM 80 MHz, 32 Bit CPU. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device and be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The ED product range is designed for harsh environments. , Coming Soon - Contact sales@brainboxes.com for more information 8 Thermocouple Inputs Factory floor process control and automation, Integrated DIN rail mount Supports simple ASCII or industry standard Modbus TCP -40°C to +80°C Temperature range Software APIs for Visual Basic, C# and more

Ethernet to RTD device: 4 input channels. Powerful ARM 80 MHz, 32 Bit CPU.
The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device and be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications.
Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'.
The ED product range is designed for harsh environments.

,


  • Coming Soon - Contact sales@brainboxes.com for more information
  • 8 Thermocouple Inputs
  • Factory floor process control and automation, Integrated DIN rail mount
  • Supports simple ASCII or industry standard Modbus TCP
  • -40°C to +80°C Temperature range
  • Software APIs for Visual Basic, C# and more
Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited
Product Category Data Acquisition
Product Number ED-593
Product Name Ethernet to 8 Channel Thermocouple Input
Data Acquisition Input/Output Module
Form Factor DIN Rail
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 48 #
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
View Details
DR Series Input Modules - DR-IAC24 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 30
View Details
6-Point 100 mm Chart Recorder - RCR-600 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger; Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details