Brainboxes Limited Ethernet to 8 Digital Inputs and 8 Digital Outputs + ASCII Gateway ED-588

Description
Ethernet to DIO device: 8 non-isolated digital input channels and 8 digital output channels. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device can be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. The ED product range is designed for harsh environments. The digital output port lines are implemented as protected output circuits, providing current overload and short circuit protection, voltage surge, overload and open circuit protection and over temperature protection to allow the widest possible usage and range of devices. The outputs are good for driving hot and cold resistive loads, capacitive loads and inductive loads and are especially suited for loads with high inrush currents such as cold bulbs/lamps and motors. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 8 Digital Inputs, 8 Digital Outputs and an ASCII Gateway port Control any input or output from TTL to high voltage high current industrial devices Factory floor process control and automation, Integrated DIN rail mount Supports simple ASCII or industry standard Modbus TCP -40°C to +80°C Temperature range Software APIs for Visual Basic, C# and more
Datasheet
Description
Ethernet to DIO device: 8 non-isolated digital input channels and 8 digital output channels. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device can be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. The ED product range is designed for harsh environments. The digital output port lines are implemented as protected output circuits, providing current overload and short circuit protection, voltage surge, overload and open circuit protection and over temperature protection to allow the widest possible usage and range of devices. The outputs are good for driving hot and cold resistive loads, capacitive loads and inductive loads and are especially suited for loads with high inrush currents such as cold bulbs/lamps and motors. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 8 Digital Inputs, 8 Digital Outputs and an ASCII Gateway port Control any input or output from TTL to high voltage high current industrial devices Factory floor process control and automation, Integrated DIN rail mount Supports simple ASCII or industry standard Modbus TCP -40°C to +80°C Temperature range Software APIs for Visual Basic, C# and more
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet to 8 Digital Inputs and 8 Digital Outputs + ASCII Gateway - ED-588 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Ethernet to 8 Digital Inputs and 8 Digital Outputs + ASCII Gateway
ED-588
Ethernet to 8 Digital Inputs and 8 Digital Outputs + ASCII Gateway ED-588
Ethernet to DIO device: 8 non-isolated digital input channels and 8 digital output channels. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device can be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. The ED product range is designed for harsh environments. The digital output port lines are implemented as protected output circuits, providing current overload and short circuit protection, voltage surge, overload and open circuit protection and over temperature protection to allow the widest possible usage and range of devices. The outputs are good for driving hot and cold resistive loads, capacitive loads and inductive loads and are especially suited for loads with high inrush currents such as cold bulbs/lamps and motors. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 8 Digital Inputs, 8 Digital Outputs and an ASCII Gateway port Control any input or output from TTL to high voltage high current industrial devices Factory floor process control and automation, Integrated DIN rail mount Supports simple ASCII or industry standard Modbus TCP -40°C to +80°C Temperature range Software APIs for Visual Basic, C# and more

Ethernet to DIO device: 8 non-isolated digital input channels and 8 digital output channels. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'.
The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device can be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications.
The ED product range is designed for harsh environments. The digital output port lines are implemented as protected output circuits, providing current overload and short circuit protection, voltage surge, overload and open circuit protection and over temperature protection to allow the widest possible usage and range of devices.
The outputs are good for driving hot and cold resistive loads, capacitive loads and inductive loads and are especially suited for loads with high inrush currents such as cold bulbs/lamps and motors. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids..

,


  • 8 Digital Inputs, 8 Digital Outputs and an ASCII Gateway port
  • Control any input or output from TTL to high voltage high current industrial devices
  • Factory floor process control and automation, Integrated DIN rail mount
  • Supports simple ASCII or industry standard Modbus TCP
  • -40°C to +80°C Temperature range
  • Software APIs for Visual Basic, C# and more
Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited
Product Category Data Acquisition
Product Number ED-588
Product Name Ethernet to 8 Digital Inputs and 8 Digital Outputs + ASCII Gateway
Data Acquisition Input/Output Module
Form Factor DIN Rail
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

8B49 Voltage Output Module - 8B49-06 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Data Acquisition - Analog Front End (AFE) - LM98714CCMT/NOPB - Lingto Electronic Limited
Specs
Digital I/O Channels 3 #
Resolution 16 bits
View Details
Touchscreen Paperless  Recorder - RVG200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Outputs Analog Current Output; Relay Output (optional feature)
View Details