Brainboxes Limited Ethernet to 8 Analogue Inputs + ASCII Gateway ED-549

Description
Ideal for all kinds of industry standard sensors and transducers. The ED-549 has 8 Analogue Inputs + RS485 Gateway. It is suitable for high-precision measurements of voltages and currents. Most parameters in the real world are measured using sensors generating analogue outputs. Brainboxes ED-549 takes these real world signals and turns them into data on your network. As well as the popular 0-10V and 4-20mA input devices, the inbuilt Programmable Gain Amplifier (PGA) allows full scale signals as small as ±75mV to be resolved to 12 bit accuracy across 8 analogue inputs. Each channel is individually configurable for voltage or current input with its own programmable gain. Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device can be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. The ED product range is designed for harsh environments. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 8 differential channels, individually configurable 0-10V and 4-20mA inputs - connect all types of sensors Factory floor process control and automation, Integrated DIN rail mount Monitor instantly from any web-browser -40°C to +80°C Temperature range Programmable Gain Amp allows full resolution measurements down to 75mV
Datasheet
Description
Ideal for all kinds of industry standard sensors and transducers. The ED-549 has 8 Analogue Inputs + RS485 Gateway. It is suitable for high-precision measurements of voltages and currents. Most parameters in the real world are measured using sensors generating analogue outputs. Brainboxes ED-549 takes these real world signals and turns them into data on your network. As well as the popular 0-10V and 4-20mA input devices, the inbuilt Programmable Gain Amplifier (PGA) allows full scale signals as small as ±75mV to be resolved to 12 bit accuracy across 8 analogue inputs. Each channel is individually configurable for voltage or current input with its own programmable gain. Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device can be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. The ED product range is designed for harsh environments. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 8 differential channels, individually configurable 0-10V and 4-20mA inputs - connect all types of sensors Factory floor process control and automation, Integrated DIN rail mount Monitor instantly from any web-browser -40°C to +80°C Temperature range Programmable Gain Amp allows full resolution measurements down to 75mV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet to 8 Analogue Inputs + ASCII Gateway - ED-549 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Ethernet to 8 Analogue Inputs + ASCII Gateway
ED-549
Ethernet to 8 Analogue Inputs + ASCII Gateway ED-549
Ideal for all kinds of industry standard sensors and transducers. The ED-549 has 8 Analogue Inputs + RS485 Gateway. It is suitable for high-precision measurements of voltages and currents. Most parameters in the real world are measured using sensors generating analogue outputs. Brainboxes ED-549 takes these real world signals and turns them into data on your network. As well as the popular 0-10V and 4-20mA input devices, the inbuilt Programmable Gain Amplifier (PGA) allows full scale signals as small as ±75mV to be resolved to 12 bit accuracy across 8 analogue inputs. Each channel is individually configurable for voltage or current input with its own programmable gain. Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device can be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. The ED product range is designed for harsh environments. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 8 differential channels, individually configurable 0-10V and 4-20mA inputs - connect all types of sensors Factory floor process control and automation, Integrated DIN rail mount Monitor instantly from any web-browser -40°C to +80°C Temperature range Programmable Gain Amp allows full resolution measurements down to 75mV

Ideal for all kinds of industry standard sensors and transducers. The ED-549 has 8 Analogue Inputs + RS485 Gateway. It is suitable for high-precision measurements of voltages and currents. Most parameters in the real world are measured using sensors generating analogue outputs. Brainboxes ED-549 takes these real world signals and turns them into data on your network. As well as the popular 0-10V and 4-20mA input devices, the inbuilt Programmable Gain Amplifier (PGA) allows full scale signals as small as ±75mV to be resolved to 12 bit accuracy across 8 analogue inputs. Each channel is individually configurable for voltage or current input with its own programmable gain.

Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device can be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications.

The ED product range is designed for harsh environments. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids..

,

  • 8 differential channels, individually configurable
  • 0-10V and 4-20mA inputs - connect all types of sensors
  • Factory floor process control and automation, Integrated DIN rail mount
  • Monitor instantly from any web-browser
  • -40°C to +80°C Temperature range
  • Programmable Gain Amp allows full resolution measurements down to 75mV
Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited
Product Category Data Acquisition
Product Number ED-549
Product Name Ethernet to 8 Analogue Inputs + ASCII Gateway
Data Acquisition Input/Output Module
Form Factor DIN Rail
Host Connection Ethernet
Analog Channels 8 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-1200/2200 Sensor-to-Computer Module, Current Module - SCM9B-1200/2200 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Outputs Serial Data
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Stressometer Flatness Logger -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition Datalogger
Application General Lab & Industrial
View Details