Brainboxes Limited Ethernet to 16 Digital Inputs + ASCII Gateway ED-516

Description
Ethernet to DIO device: 16 non-isolated digital input channels. Outputs each group of 4 lines has its own common rail. Powerful ARM 80 MHz, 32 Bit CPU. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device and be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The ED product range is designed for harsh environments. The digital output port line are implemented as protected output circuits, providing current overload and short circuit protection, voltage surge, overload and open circuit protection and over temperature protection to allow the widest possible usage and range of devices. , 16 Digital Inputs and an ASCII Gateway port Monitor any input from TTL to high voltage high current industrial devices Factory floor process control and automation, Integrated DIN rail mount Supports simple ASCII or industry standard Modbus TCP -40°C to +80°C Temperature range Software APIs for Visual Basic, C# and more
Datasheet
Description
Ethernet to DIO device: 16 non-isolated digital input channels. Outputs each group of 4 lines has its own common rail. Powerful ARM 80 MHz, 32 Bit CPU. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device and be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The ED product range is designed for harsh environments. The digital output port line are implemented as protected output circuits, providing current overload and short circuit protection, voltage surge, overload and open circuit protection and over temperature protection to allow the widest possible usage and range of devices. , 16 Digital Inputs and an ASCII Gateway port Monitor any input from TTL to high voltage high current industrial devices Factory floor process control and automation, Integrated DIN rail mount Supports simple ASCII or industry standard Modbus TCP -40°C to +80°C Temperature range Software APIs for Visual Basic, C# and more
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet to 16 Digital Inputs + ASCII Gateway - ED-516 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Ethernet to 16 Digital Inputs + ASCII Gateway
ED-516
Ethernet to 16 Digital Inputs + ASCII Gateway ED-516
Ethernet to DIO device: 16 non-isolated digital input channels. Outputs each group of 4 lines has its own common rail. Powerful ARM 80 MHz, 32 Bit CPU. The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device and be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The ED product range is designed for harsh environments. The digital output port line are implemented as protected output circuits, providing current overload and short circuit protection, voltage surge, overload and open circuit protection and over temperature protection to allow the widest possible usage and range of devices. , 16 Digital Inputs and an ASCII Gateway port Monitor any input from TTL to high voltage high current industrial devices Factory floor process control and automation, Integrated DIN rail mount Supports simple ASCII or industry standard Modbus TCP -40°C to +80°C Temperature range Software APIs for Visual Basic, C# and more

Ethernet to DIO device: 16 non-isolated digital input channels. Outputs each group of 4 lines has its own common rail. Powerful ARM 80 MHz, 32 Bit CPU.

The device can be controlled over TCP/IP using the Modbus TCP protocol or simple ASCII commands. Additionally Brainboxes supply a suite of APIs and sample code to communicate with the device using Microsoft .NET framework Visual Basic, C#, C++, Java, Javascript, PHP and more. The device and be configured and secured from a web browser. The device can be installed as a COM Port on a Windows PC to give complete backwards compatibility essential for legacy applications.

Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'.

The ED product range is designed for harsh environments. The digital output port line are implemented as protected output circuits, providing current overload and short circuit protection, voltage surge, overload and open circuit protection and over temperature protection to allow the widest possible usage and range of devices.

,

  • 16 Digital Inputs and an ASCII Gateway port
  • Monitor any input from TTL to high voltage high current industrial devices
  • Factory floor process control and automation, Integrated DIN rail mount
  • Supports simple ASCII or industry standard Modbus TCP
  • -40°C to +80°C Temperature range
  • Software APIs for Visual Basic, C# and more
Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited
Product Category Data Acquisition
Product Number ED-516
Product Name Ethernet to 16 Digital Inputs + ASCII Gateway
Data Acquisition Input/Output Module
Form Factor DIN Rail
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Data Acquisition - Analog Front End (AFE) - LMP90077MH/NOPB - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 16 bits
View Details
Touchscreen Paperless  Recorder - RVG200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Outputs Analog Current Output; Relay Output (optional feature)
View Details