Ethernet to DIO device with Serial port: 4 digital input channels . Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device installs as a COM Port on the PC to give complete backwards compatibility essential for legacy applications. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids..
,
Contact sales@brainboxes.com for availability
4 Digital Inputs/Outputs + RS232 Serial Port + Ethernet Switch
Complete Ethernet to Serial Device Server: up to 1 MegaBaud
Factory floor process control and automation
User friendly software interface
-10°C to +60°C / +14°C to +140°C Temperature range
DIN rail & Wall mountable
Ethernet to DIO device with Serial port: 4 digital input channels . Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device installs as a COM Port on the PC to give complete backwards compatibility essential for legacy applications.
Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids..
,
Contact sales@brainboxes.com for availability
- 4 Digital Inputs/Outputs + RS232 Serial Port + Ethernet Switch
- Complete Ethernet to Serial Device Server: up to 1 MegaBaud
- Factory floor process control and automation
- User friendly software interface
- -10°C to +60°C / +14°C to +140°C Temperature range
- DIN rail & Wall mountable