Brainboxes Limited Ethernet to 4 Digital IO and RS232 Serial Port ED-004

Description
Ethernet to DIO device with Serial port: 4 digital input channels or 4 digital output channels. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device installs as a COM Port on the PC to give complete backwards compatibility essential for legacy applications. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , Contact sales@brainboxes.com for availability 4 Digital Inputs/Outputs + RS232 Serial Port Complete Ethernet to Serial Device Server: up to 1 MegaBaud Factory floor process control and automation User friendly software interface, Legacy compatible 40°C to +80°C / -40°F to +176°F Temperature range, Wall mountable Software APIs for Visual Basic, C# and more
Datasheet
Description
Ethernet to DIO device with Serial port: 4 digital input channels or 4 digital output channels. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device installs as a COM Port on the PC to give complete backwards compatibility essential for legacy applications. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , Contact sales@brainboxes.com for availability 4 Digital Inputs/Outputs + RS232 Serial Port Complete Ethernet to Serial Device Server: up to 1 MegaBaud Factory floor process control and automation User friendly software interface, Legacy compatible 40°C to +80°C / -40°F to +176°F Temperature range, Wall mountable Software APIs for Visual Basic, C# and more
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet to 4 Digital IO and RS232 Serial Port - ED-004 - Brainboxes Limited
Speke, Liverpool, United Kingdom
Ethernet to 4 Digital IO and RS232 Serial Port
ED-004
Ethernet to 4 Digital IO and RS232 Serial Port ED-004
Ethernet to DIO device with Serial port: 4 digital input channels or 4 digital output channels. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device installs as a COM Port on the PC to give complete backwards compatibility essential for legacy applications. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , Contact sales@brainboxes.com for availability 4 Digital Inputs/Outputs + RS232 Serial Port Complete Ethernet to Serial Device Server: up to 1 MegaBaud Factory floor process control and automation User friendly software interface, Legacy compatible 40°C to +80°C / -40°F to +176°F Temperature range, Wall mountable Software APIs for Visual Basic, C# and more

Ethernet to DIO device with Serial port: 4 digital input channels or 4 digital output channels. Powerful ARM 80 MHz, 32 Bit CPU. Offers robust and intelligent 'control side' devices that provide the interface to systems on the 24V factory floor environment, commonly referred to as 'process side'. The device installs as a COM Port on the PC to give complete backwards compatibility essential for legacy applications.
Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids..

,

Contact sales@brainboxes.com for availability


  • 4 Digital Inputs/Outputs + RS232 Serial Port
  • Complete Ethernet to Serial Device Server: up to 1 MegaBaud
  • Factory floor process control and automation
  • User friendly software interface, Legacy compatible
  • 40°C to +80°C / -40°F to +176°F Temperature range, Wall mountable
  • Software APIs for Visual Basic, C# and more
Supplier's Site Datasheet

Technical Specifications

  Brainboxes Limited
Product Category Data Acquisition
Product Number ED-004
Product Name Ethernet to 4 Digital IO and RS232 Serial Port
Data Acquisition Input/Output Module
Form Factor Panel / Chassis Mount
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

16 NAMUR in (16 x digital in Ex i) - profibus-interface-16-namur-in-16-x-digital-in-ex-i - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
3-ch Input Module LAN-XI 102.4kHz - -3052-A-030-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details