Brady Worldwide, Inc. Cable Id Markers; Marker Type Brady XSL-96-427

Description
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Black, White; Product Range:IDXpert Series; Accessory Type:Label; External Width:1" RoHS Compliant: Yes
Description
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Black, White; Product Range:IDXpert Series; Accessory Type:Label; External Width:1" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Id Markers; Marker Type Brady - 77M8278 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers; Marker Type Brady
77M8278
Cable Id Markers; Marker Type Brady 77M8278
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Black, White; Product Range:IDXpert Series; Accessory Type:Label; External Width:1" RoHS Compliant: Yes

CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:19.05mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Black, White; Product Range:IDXpert Series; Accessory Type:Label; External Width:1" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 77M8278
Product Name Cable Id Markers; Marker Type Brady
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88189 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 1.875 inch (47.62 mm)
View Details