Brady Worldwide, Inc. Cable Id Markers; Marker Type Brady XSL-19-427

Description
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Black, White; Product Range:IDXpert Series; Accessory Type:Label; Colour:Black on WhiteRoHS Compliant: Yes
Description
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Black, White; Product Range:IDXpert Series; Accessory Type:Label; Colour:Black on WhiteRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Id Markers; Marker Type Brady - 77M8029 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers; Marker Type Brady
77M8029
Cable Id Markers; Marker Type Brady 77M8029
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Black, White; Product Range:IDXpert Series; Accessory Type:Label; Colour:Black on WhiteRoHS Compliant: Yes

CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Black, White; Product Range:IDXpert Series; Accessory Type:Label; Colour:Black on WhiteRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 77M8029
Product Name Cable Id Markers; Marker Type Brady
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
3/8 Routing and Protection TIC, Nylon, Natural - AP01TIC37N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.375 inch (9.52 mm)
View Details