Brady Worldwide, Inc. Wire & Cable Marker Labels; Marker Type Brady X-7-498

Description
WIRE & CABLE MARKER LABELS; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:12.7mm x 12.7mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:Black, White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes
Datasheet
Description
WIRE & CABLE MARKER LABELS; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:12.7mm x 12.7mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:Black, White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Marker Labels; Marker Type Brady - 57J1438 - Newark, An Avnet Company
Chicago, IL, United States
Wire & Cable Marker Labels; Marker Type Brady
57J1438
Wire & Cable Marker Labels; Marker Type Brady 57J1438
WIRE & CABLE MARKER LABELS; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:12.7mm x 12.7mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:Black, White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes

WIRE & CABLE MARKER LABELS; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:12.7mm x 12.7mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:Black, White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 57J1438
Product Name Wire & Cable Marker Labels; Marker Type Brady
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details