Brady Worldwide, Inc. Wire Marker, Vinyl, Clear/white, 1.5 W; Marker Type Brady WRAP-5-427

Description
WIRE MARKER, VINYL, CLEAR/WHITE, 1.5" W; Marker Type:Self Laminating; Legend:-; Marker Dimensions:38.1mm x 63.5mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:Wraptor Series; Pack Quantity:2200 RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, VINYL, CLEAR/WHITE, 1.5" W; Marker Type:Self Laminating; Legend:-; Marker Dimensions:38.1mm x 63.5mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:Wraptor Series; Pack Quantity:2200 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Vinyl, Clear/white, 1.5 W; Marker Type Brady - 48AC1959 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Vinyl, Clear/white, 1.5 W; Marker Type Brady
48AC1959
Wire Marker, Vinyl, Clear/white, 1.5 W; Marker Type Brady 48AC1959
WIRE MARKER, VINYL, CLEAR/WHITE, 1.5" W; Marker Type:Self Laminating; Legend:-; Marker Dimensions:38.1mm x 63.5mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:Wraptor Series; Pack Quantity:2200 RoHS Compliant: Yes

WIRE MARKER, VINYL, CLEAR/WHITE, 1.5" W; Marker Type:Self Laminating; Legend:-; Marker Dimensions:38.1mm x 63.5mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:Wraptor Series; Pack Quantity:2200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 48AC1959
Product Name Wire Marker, Vinyl, Clear/white, 1.5 W; Marker Type Brady
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details