Brady Worldwide, Inc. Wire&cable Marker, 25.4X25.4Mm, Clr/wht; Marker Type Brady WRAP-2-427

Description
WIRE&CABLE MARKER, 25.4X25.4MM, CLR/WHT; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:Wraptor Series; Pack Quantity:5300 RoHS Compliant: Yes
Datasheet
Description
WIRE&CABLE MARKER, 25.4X25.4MM, CLR/WHT; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:Wraptor Series; Pack Quantity:5300 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire&cable Marker, 25.4X25.4Mm, Clr/wht; Marker Type Brady - 51M9087 - Newark, An Avnet Company
Chicago, IL, United States
Wire&cable Marker, 25.4X25.4Mm, Clr/wht; Marker Type Brady
51M9087
Wire&cable Marker, 25.4X25.4Mm, Clr/wht; Marker Type Brady 51M9087
WIRE&CABLE MARKER, 25.4X25.4MM, CLR/WHT; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:Wraptor Series; Pack Quantity:5300 RoHS Compliant: Yes

WIRE&CABLE MARKER, 25.4X25.4MM, CLR/WHT; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:Wraptor Series; Pack Quantity:5300 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 51M9087
Product Name Wire&cable Marker, 25.4X25.4Mm, Clr/wht; Marker Type Brady
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details