Brady Worldwide, Inc. Wire Marker, Nylon Cloth, White, 1 W; Marker Type Brady WRAP-13-499

Description
WIRE MARKER, NYLON CLOTH, WHITE, 1" W; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:Wraptor Series RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, NYLON CLOTH, WHITE, 1" W; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:Wraptor Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Nylon Cloth, White, 1 W; Marker Type Brady - 48AC1957 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Nylon Cloth, White, 1 W; Marker Type Brady
48AC1957
Wire Marker, Nylon Cloth, White, 1 W; Marker Type Brady 48AC1957
WIRE MARKER, NYLON CLOTH, WHITE, 1" W; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:Wraptor Series RoHS Compliant: Yes

WIRE MARKER, NYLON CLOTH, WHITE, 1" W; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 25.4mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:Wraptor Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 48AC1957
Product Name Wire Marker, Nylon Cloth, White, 1 W; Marker Type Brady
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details