Brady Worldwide, Inc. Wire & Cable Marker, 19.05Mm X 12.7Mm, Wht; Marker Type Brady WRAP-1-472

Description
WIRE & CABLE MARKER, 19.05Mm x 12.7MM, WHT; Marker Type:Flame Retardant; Legend:-; Marker Dimensions:19.05mm x 12.7mm; Marker Material:Nylon (Polyamide); Legend Colour:-; Marker Colour:White; Product Range:Wraptor UltraTemp Series RoHS Compliant: Yes
Datasheet
Description
WIRE & CABLE MARKER, 19.05Mm x 12.7MM, WHT; Marker Type:Flame Retardant; Legend:-; Marker Dimensions:19.05mm x 12.7mm; Marker Material:Nylon (Polyamide); Legend Colour:-; Marker Colour:White; Product Range:Wraptor UltraTemp Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Marker, 19.05Mm X 12.7Mm, Wht; Marker Type Brady - 86W8522 - Newark, An Avnet Company
Chicago, IL, United States
Wire & Cable Marker, 19.05Mm X 12.7Mm, Wht; Marker Type Brady
86W8522
Wire & Cable Marker, 19.05Mm X 12.7Mm, Wht; Marker Type Brady 86W8522
WIRE & CABLE MARKER, 19.05Mm x 12.7MM, WHT; Marker Type:Flame Retardant; Legend:-; Marker Dimensions:19.05mm x 12.7mm; Marker Material:Nylon (Polyamide); Legend Colour:-; Marker Colour:White; Product Range:Wraptor UltraTemp Series RoHS Compliant: Yes

WIRE & CABLE MARKER, 19.05Mm x 12.7MM, WHT; Marker Type:Flame Retardant; Legend:-; Marker Dimensions:19.05mm x 12.7mm; Marker Material:Nylon (Polyamide); Legend Colour:-; Marker Colour:White; Product Range:Wraptor UltraTemp Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 86W8522
Product Name Wire & Cable Marker, 19.05Mm X 12.7Mm, Wht; Marker Type Brady
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Self-Laminating Wire and Cable Markers - TTL200 Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Vinyl
View Details