The Brady Bradysleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with IDPRO, LS2000, Marker XC Plus, Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-321 die-cut thermal transfer printer sleeve are: 0.5 in W x 0.35 in H. Supports thermal transfer printing. Compatible for wires from 0.075 in to 0.13 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Label Materials |
| Product Number | 662820-32535 |
| Product Name | Brady Bradysleeve B-321 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.5 in Width - 0.35 in Height - 0.075 in Min Wire Dia to 0.13 in Max Wire Dia - WMS-105-321 |
| Color | White |