Brady Worldwide, Inc. Wire Marker Labels; Marker Type Brady WML-511-502

Description
WIRE MARKER LABELS; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:19.05mm x 25.4mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; External Width:1" RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER LABELS; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:19.05mm x 25.4mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; External Width:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Labels; Marker Type Brady - 48F5337 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker Labels; Marker Type Brady
48F5337
Wire Marker Labels; Marker Type Brady 48F5337
WIRE MARKER LABELS; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:19.05mm x 25.4mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; External Width:1" RoHS Compliant: Yes

WIRE MARKER LABELS; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:19.05mm x 25.4mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; External Width:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 48F5337
Product Name Wire Marker Labels; Marker Type Brady
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details