Brady Worldwide, Inc. Labels; Marker Type Brady WML-511-499

Description
LABELS; Marker Type:Printable; Legend:-; Marker Dimensions:19.05mm x 25.4mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; External Height:0.75"; Height:19.1mm RoHS Compliant: Yes
Description
LABELS; Marker Type:Printable; Legend:-; Marker Dimensions:19.05mm x 25.4mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; External Height:0.75"; Height:19.1mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Brady Labels, part number 25C5377, are designed for use with the I.D. Pro,Ñ¢ Plus Portable Printer. These labels are made from nylon cloth with a permanent adhesive, ensuring durability and visibility for on-site labeling and wire marking applications. The labels are suitable for wire gauges ranging from 10 to 16 and have dimensions of 1.000 inches in width and 0.750 inches in height. They can accommodate up to four lines of print and a maximum of seven characters across. Each roll contains 250 labels, making them a practical choice for various labeling needs. The product is RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Brady Labels, part number 25C5377, are designed for use with the I.D. Pro,Ñ¢ Plus Portable Printer. These labels are made from nylon cloth with a permanent adhesive, ensuring durability and visibility for on-site labeling and wire marking applications. The labels are suitable for wire gauges ranging from 10 to 16 and have dimensions of 1.000 inches in width and 0.750 inches in height. They can accommodate up to four lines of print and a maximum of seven characters across. Each roll contains 250 labels, making them a practical choice for various labeling needs. The product is RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Labels; Marker Type Brady - 25C5377 - Newark, An Avnet Company
Chicago, IL, United States
Labels; Marker Type Brady
25C5377
Labels; Marker Type Brady 25C5377
LABELS; Marker Type:Printable; Legend:-; Marker Dimensions:19.05mm x 25.4mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; External Height:0.75"; Height:19.1mm RoHS Compliant: Yes

LABELS; Marker Type:Printable; Legend:-; Marker Dimensions:19.05mm x 25.4mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; External Height:0.75"; Height:19.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 25C5377
Product Name Labels; Marker Type Brady
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Markers - 830676-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material PVC
Operating Temperature -50 to 110 C (-58 to 230 F)
View Details