Brady Worldwide, Inc. Wire/Terminal Marker WML-305-502

Description
WIRE MARKING LABELS, PRICE/ROLL OF 500, 0.500IN X 0.500 IN (12.70 MM X 12.70 MM). FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
WIRE MARKING LABELS, PRICE/ROLL OF 500, 0.500IN X 0.500 IN (12.70 MM X 12.70 MM). FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire/Terminal Marker - 6148882 - Radwell International
Willingboro, NJ, United States
Wire/Terminal Marker
6148882
Wire/Terminal Marker 6148882
WIRE MARKING LABELS, PRICE/ROLL OF 500, 0.500IN X 0.500 IN (12.70 MM X 12.70 MM). FREE 2 YEAR RADWELL WARRANTY

WIRE MARKING LABELS, PRICE/ROLL OF 500, 0.500IN X 0.500 IN (12.70 MM X 12.70 MM). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Labels; Marker Type Brady - 48F5330 - Newark, An Avnet Company
Chicago, IL, United States
Labels; Marker Type Brady
48F5330
Labels; Marker Type Brady 48F5330
LABELS; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:12.7mm x 12.7mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; External Height:0.5" RoHS Compliant: Yes

LABELS; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:12.7mm x 12.7mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; External Height:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 6148882 48F5330
Product Name Wire/Terminal Marker Labels; Marker Type Brady
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marker Card - LWM-192 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details