Brady Worldwide, Inc. Labels, Wire Id, Nylon, 12.7Mm W, White, Roll/500; Marker Type Brady WML-305-499

Description
LABELS, WIRE ID, NYLON, 12.7MM W, WHITE, ROLL/500; Marker Type:Self Adhesive; Legend:-; Marker Dimensions:12.7mm x 12.7mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Height:12.7mm RoHS Compliant: Yes
Datasheet
Description
LABELS, WIRE ID, NYLON, 12.7MM W, WHITE, ROLL/500; Marker Type:Self Adhesive; Legend:-; Marker Dimensions:12.7mm x 12.7mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Height:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Wire Id, Nylon, 12.7Mm W, White, Roll/500; Marker Type Brady - 48F5329 - Newark, An Avnet Company
Chicago, IL, United States
Labels, Wire Id, Nylon, 12.7Mm W, White, Roll/500; Marker Type Brady
48F5329
Labels, Wire Id, Nylon, 12.7Mm W, White, Roll/500; Marker Type Brady 48F5329
LABELS, WIRE ID, NYLON, 12.7MM W, WHITE, ROLL/500; Marker Type:Self Adhesive; Legend:-; Marker Dimensions:12.7mm x 12.7mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Height:12.7mm RoHS Compliant: Yes

LABELS, WIRE ID, NYLON, 12.7MM W, WHITE, ROLL/500; Marker Type:Self Adhesive; Legend:-; Marker Dimensions:12.7mm x 12.7mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Height:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 48F5329
Product Name Labels, Wire Id, Nylon, 12.7Mm W, White, Roll/500; Marker Type Brady
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Nylon Identification Tag Wire Ties - WTCA-ID-7-3/4 - ICO RALLY
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 1.750 inch (44.45 mm)
View Details