Brady Worldwide, Inc. Solid-Symbols Wire Marker Card; Marker Type Brady WM-GND

Description
Solid-Symbols Wire Marker Card; Marker Type:Pre Printed; Legend:GND; Marker Dimensions:6.35mm x 38mm; Marker Material:-; Legend Colour:Black; Marker Colour:-; Product Range:-; Colour:Black on White; For Use With:Wire & Cable RoHS Compliant: Yes
Datasheet
Description
Solid-Symbols Wire Marker Card; Marker Type:Pre Printed; Legend:GND; Marker Dimensions:6.35mm x 38mm; Marker Material:-; Legend Colour:Black; Marker Colour:-; Product Range:-; Colour:Black on White; For Use With:Wire & Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-Symbols Wire Marker Card; Marker Type Brady - 97B9762 - Newark, An Avnet Company
Chicago, IL, United States
Solid-Symbols Wire Marker Card; Marker Type Brady
97B9762
Solid-Symbols Wire Marker Card; Marker Type Brady 97B9762
Solid-Symbols Wire Marker Card; Marker Type:Pre Printed; Legend:GND; Marker Dimensions:6.35mm x 38mm; Marker Material:-; Legend Colour:Black; Marker Colour:-; Product Range:-; Colour:Black on White; For Use With:Wire & Cable RoHS Compliant: Yes

Solid-Symbols Wire Marker Card; Marker Type:Pre Printed; Legend:GND; Marker Dimensions:6.35mm x 38mm; Marker Material:-; Legend Colour:Black; Marker Colour:-; Product Range:-; Colour:Black on White; For Use With:Wire & Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 97B9762
Product Name Solid-Symbols Wire Marker Card; Marker Type Brady
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 to 0.110 inch (2.2 to 2.8 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LVWM-E - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details