Brady Corporation NEMA Color Wire Marker Card - Solid Maroon WM-COL-MR-PK

Description
Made of B-500 repositionable vinyl cloth material, our WM series wire markers are able to withstand moderate heat, oil and dirt. Labels hold tightly to the wire due to their high adhesion properties and can be re-used with ease if repositioning is required. Card-mounted wire markers are available in 16 different solid NEMA colors.
Request a Quote Datasheet
Description
Made of B-500 repositionable vinyl cloth material, our WM series wire markers are able to withstand moderate heat, oil and dirt. Labels hold tightly to the wire due to their high adhesion properties and can be re-used with ease if repositioning is required. Card-mounted wire markers are available in 16 different solid NEMA colors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA Color Wire Marker Card - Solid Maroon - WM-COL-MR-PK - Brady Corporation
Milwaukee, WI, USA
NEMA Color Wire Marker Card - Solid Maroon
WM-COL-MR-PK
NEMA Color Wire Marker Card - Solid Maroon WM-COL-MR-PK
Made of B-500 repositionable vinyl cloth material, our WM series wire markers are able to withstand moderate heat, oil and dirt. Labels hold tightly to the wire due to their high adhesion properties and can be re-used with ease if repositioning is required. Card-mounted wire markers are available in 16 different solid NEMA colors.

Made of B-500 repositionable vinyl cloth material, our WM series wire markers are able to withstand moderate heat, oil and dirt. Labels hold tightly to the wire due to their high adhesion properties and can be re-used with ease if repositioning is required. Card-mounted wire markers are available in 16 different solid NEMA colors.

Supplier's Site
Markers - 2267-WM-COL-MR-PK-ND - DigiKey
Thief River Falls, MN, United States
WIRE MARKER, 1.50 IN H

WIRE MARKER, 1.50 IN H

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number WM-COL-MR-PK 2267-WM-COL-MR-PK-ND
Product Name NEMA Color Wire Marker Card - Solid Maroon Markers
Material Cloth; PVC Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Markers - 0800475:U-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Operating Temperature -45 to 70 C (-49 to 158 F)
View Details