Brady Worldwide, Inc. Solid Numbers Wire Marker Card WM-9-PK

Description
Made of B-500 repositionable vinyl cloth material, our WM series wire markers are able to withstand moderate heat, oil and dirt. Labels hold tightly to the wire due to their high adhesion properties and can be re-used with ease if repositioning is required. Available in black on matte white background. Card-mounted wire markers are sold as individual characters or as consecutive numbers and letters.
Request a Quote Datasheet
Description
Made of B-500 repositionable vinyl cloth material, our WM series wire markers are able to withstand moderate heat, oil and dirt. Labels hold tightly to the wire due to their high adhesion properties and can be re-used with ease if repositioning is required. Available in black on matte white background. Card-mounted wire markers are sold as individual characters or as consecutive numbers and letters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Numbers Wire Marker Card - WM-9-PK - Brady Corporation
Milwaukee, WI, USA
Solid Numbers Wire Marker Card
WM-9-PK
Solid Numbers Wire Marker Card WM-9-PK
Made of B-500 repositionable vinyl cloth material, our WM series wire markers are able to withstand moderate heat, oil and dirt. Labels hold tightly to the wire due to their high adhesion properties and can be re-used with ease if repositioning is required. Available in black on matte white background. Card-mounted wire markers are sold as individual characters or as consecutive numbers and letters.

Made of B-500 repositionable vinyl cloth material, our WM series wire markers are able to withstand moderate heat, oil and dirt. Labels hold tightly to the wire due to their high adhesion properties and can be re-used with ease if repositioning is required. Available in black on matte white background. Card-mounted wire markers are sold as individual characters or as consecutive numbers and letters.

Supplier's Site
Markers - 2267-WM-9-PK-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Cards Black Legend, White Background Cloth

Wire Marker, Cards Black Legend, White Background Cloth

Buy Now Datasheet
Wire Marker Cards; Marker Type Brady - 26R4635 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker Cards; Marker Type Brady
26R4635
Wire Marker Cards; Marker Type Brady 26R4635
WIRE MARKER CARDS; Marker Type:Self Adhesive Repositionable; Legend:9; Marker Dimensions:6.35mm x 38.1mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Label Card; Height:38mm RoHS Compliant: Yes

WIRE MARKER CARDS; Marker Type:Self Adhesive Repositionable; Legend:9; Marker Dimensions:6.35mm x 38.1mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Label Card; Height:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Brady Corporation DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number WM-9-PK 2267-WM-9-PK-ND 26R4635
Product Name Solid Numbers Wire Marker Card Markers Wire Marker Cards; Marker Type Brady
Material Cloth; PVC
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 to 0.110 inch (2.2 to 2.8 mm)
View Details