Brady Corporation Solid Numbers Wire Marker Card WM-35-PK

Description
Made of B-500 repositionable vinyl cloth material, our WM series wire markers are able to withstand moderate heat, oil and dirt. Labels hold tightly to the wire due to their high adhesion properties and can be re-used with ease if repositioning is required. Available in black on matte white background. Card-mounted wire markers are sold as individual characters or as consecutive numbers and letters.
Request a Quote Datasheet
Description
Made of B-500 repositionable vinyl cloth material, our WM series wire markers are able to withstand moderate heat, oil and dirt. Labels hold tightly to the wire due to their high adhesion properties and can be re-used with ease if repositioning is required. Available in black on matte white background. Card-mounted wire markers are sold as individual characters or as consecutive numbers and letters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Numbers Wire Marker Card - WM-35-PK - Brady Corporation
Milwaukee, WI, USA
Solid Numbers Wire Marker Card
WM-35-PK
Solid Numbers Wire Marker Card WM-35-PK
Made of B-500 repositionable vinyl cloth material, our WM series wire markers are able to withstand moderate heat, oil and dirt. Labels hold tightly to the wire due to their high adhesion properties and can be re-used with ease if repositioning is required. Available in black on matte white background. Card-mounted wire markers are sold as individual characters or as consecutive numbers and letters.

Made of B-500 repositionable vinyl cloth material, our WM series wire markers are able to withstand moderate heat, oil and dirt. Labels hold tightly to the wire due to their high adhesion properties and can be re-used with ease if repositioning is required. Available in black on matte white background. Card-mounted wire markers are sold as individual characters or as consecutive numbers and letters.

Supplier's Site
Markers - 2267-WM-35-PK-ND - DigiKey
Thief River Falls, MN, United States
WIRE MARKER, 1.5 IN H

WIRE MARKER, 1.5 IN H

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number WM-35-PK 2267-WM-35-PK-ND
Product Name Solid Numbers Wire Marker Card Markers
Material Cloth; PVC
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Identification Tie - 16001 - ALL-STATES, Inc.
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 1.750 inch (44.45 mm)
View Details