Brady Worldwide, Inc. Wire/Terminal Marker WM-1-18

Description
CONSECUTIVE NOS. REPEAT - LEGEND: 1-18. FREE 2 YEAR RADWELL WARRANTY
Description
CONSECUTIVE NOS. REPEAT - LEGEND: 1-18. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Wire/Terminal Marker - 11849837 - Radwell International
Willingboro, NJ, United States
Wire/Terminal Marker
11849837
Wire/Terminal Marker 11849837
CONSECUTIVE NOS. REPEAT - LEGEND: 1-18. FREE 2 YEAR RADWELL WARRANTY

CONSECUTIVE NOS. REPEAT - LEGEND: 1-18. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Wire Markers and Cable Markers
Product Number 11849837
Product Name Wire/Terminal Marker
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Split Sleeve Cable Marker - 88191 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 2.750 inch (69.85 mm)
View Details