Brady Corporation Bilingual Sign V3FE15A

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Bilingual Sign
V3FE15A
Bilingual Sign V3FE15A
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-V3FE15A-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-V3FE15A-ND
Signs, Nameplates, Posters 2267-V3FE15A-ND
PRINZING V SIGN FIRE EXTINGUISHE

PRINZING V SIGN FIRE EXTINGUISHE

Buy Now Datasheet
Brady Acrylic V Shape Red Fire Equipment Sign - 12 in Width x 11 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTO DE INCENDIOS - V3FE15A - 754476-49424 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic V Shape Red Fire Equipment Sign - 12 in Width x 11 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTO DE INCENDIOS - V3FE15A
754476-49424
Brady Acrylic V Shape Red Fire Equipment Sign - 12 in Width x 11 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTO DE INCENDIOS - V3FE15A 754476-49424
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 12 in width and a 11 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a v shape. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER / EXTINTO DE INCENDIOS.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 12 in width and a 11 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a v shape. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER / EXTINTO DE INCENDIOS.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number V3FE15A 2267-V3FE15A-ND 754476-49424
Product Name Bilingual Sign Signs, Nameplates, Posters Brady Acrylic V Shape Red Fire Equipment Sign - 12 in Width x 11 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTO DE INCENDIOS - V3FE15A
Materials of Construction Plastic / Film Plastic / Film Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Safe Condition Signs - 286118 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details