Brady Corporation TLS-PC Link™ Thermal Labeling System TLSPC

Description
The TLS-PC Link™ Thermal Labeling System offers a rugged, small and lightweight desktop/portable solution. The printer provides capabilities such as thermal transfer printing, bar coding, and multiple material configurations. The TLS PC Link printer utilizes all of the available TLS2200 printer materials and ribbons, and also runs the latest bulk rolls of material as well. The included Windows™ drivers allow the unit to print labels from both LabelMark™ (included with TLS PC Link) and CodeSoft software, or any Windows software application available. In addition, the printer has its own printer control language, allowing the unit to be integrated with a piece of equipment and precisely printing labels wherever and whenever they are needed. The firmware is upgradeable through the mini-Din serial jack, and the unit operates off AC power or the included rechargeable battery. Printer includes LabelMark Standard labeling software, rechargeable battery pack, power supply/battery charger, R6210 ribbon, sample labels (PTL-19-423), Quick Start Guide, manuals, communications cable and Windows drivers.
Description
The TLS-PC Link™ Thermal Labeling System offers a rugged, small and lightweight desktop/portable solution. The printer provides capabilities such as thermal transfer printing, bar coding, and multiple material configurations. The TLS PC Link printer utilizes all of the available TLS2200 printer materials and ribbons, and also runs the latest bulk rolls of material as well. The included Windows™ drivers allow the unit to print labels from both LabelMark™ (included with TLS PC Link) and CodeSoft software, or any Windows software application available. In addition, the printer has its own printer control language, allowing the unit to be integrated with a piece of equipment and precisely printing labels wherever and whenever they are needed. The firmware is upgradeable through the mini-Din serial jack, and the unit operates off AC power or the included rechargeable battery. Printer includes LabelMark Standard labeling software, rechargeable battery pack, power supply/battery charger, R6210 ribbon, sample labels (PTL-19-423), Quick Start Guide, manuals, communications cable and Windows drivers.

Suppliers

Company
Product
Description
Supplier Links
TLS-PC Link™ Thermal Labeling System - TLSPC - Brady Corporation
Milwaukee, WI, USA
TLS-PC Link™ Thermal Labeling System
TLSPC
TLS-PC Link™ Thermal Labeling System TLSPC
The TLS-PC Link™ Thermal Labeling System offers a rugged, small and lightweight desktop/portable solution. The printer provides capabilities such as thermal transfer printing, bar coding, and multiple material configurations. The TLS PC Link printer utilizes all of the available TLS2200 printer materials and ribbons, and also runs the latest bulk rolls of material as well. The included Windows™ drivers allow the unit to print labels from both LabelMark™ (included with TLS PC Link) and CodeSoft software, or any Windows software application available. In addition, the printer has its own printer control language, allowing the unit to be integrated with a piece of equipment and precisely printing labels wherever and whenever they are needed. The firmware is upgradeable through the mini-Din serial jack, and the unit operates off AC power or the included rechargeable battery. Printer includes LabelMark Standard labeling software, rechargeable battery pack, power supply/battery charger, R6210 ribbon, sample labels (PTL-19-423), Quick Start Guide, manuals, communications cable and Windows drivers.

The TLS-PC Link™ Thermal Labeling System offers a rugged, small and lightweight desktop/portable solution. The printer provides capabilities such as thermal transfer printing, bar coding, and multiple material configurations. The TLS PC Link printer utilizes all of the available TLS2200 printer materials and ribbons, and also runs the latest bulk rolls of material as well. The included Windows™ drivers allow the unit to print labels from both LabelMark™ (included with TLS PC Link) and CodeSoft software, or any Windows software application available. In addition, the printer has its own printer control language, allowing the unit to be integrated with a piece of equipment and precisely printing labels wherever and whenever they are needed. The firmware is upgradeable through the mini-Din serial jack, and the unit operates off AC power or the included rechargeable battery.
Printer includes LabelMark Standard labeling software, rechargeable battery pack, power supply/battery charger, R6210 ribbon, sample labels (PTL-19-423), Quick Start Guide, manuals, communications cable and Windows drivers.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Printers
Product Number TLSPC
Product Name TLS-PC Link™ Thermal Labeling System
Technology Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface USB
View Details
Desktop Thermal Transfer Barcode Label Printer, 300dpi, 5 ips, USB/Serial/Parallel/Ethernet, SD card slot -  - Advantech
Specs
Technology Direct Thermal
Digital Interface Serial/Digital
Applications Bar Codes
View Details
Label Printers - 6988004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Resolution 203 dpi
Paper Width 112 mm (4.41 inch)
View Details