WIRE MARKER, 165.1 X 50.8MM VINYL; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:165.1mm X 50.8mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:THT Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 68AH3703 |
| Product Name | Wire Marker, 165.1 X 50.8Mm Vinyl; Marker Type Brady |