Brady Worldwide, Inc. Wire Marker, 44.45 X 25.4Mm Vinyl; Marker Type Brady THTRO-294-427-2.5

Description
WIRE MARKER, 44.45 X 25.4MM VINYL; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:44.45mm X 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:THT Series RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, 44.45 X 25.4MM VINYL; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:44.45mm X 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:THT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, 44.45 X 25.4Mm Vinyl; Marker Type Brady - 68AH3697 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, 44.45 X 25.4Mm Vinyl; Marker Type Brady
68AH3697
Wire Marker, 44.45 X 25.4Mm Vinyl; Marker Type Brady 68AH3697
WIRE MARKER, 44.45 X 25.4MM VINYL; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:44.45mm X 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:THT Series RoHS Compliant: Yes

WIRE MARKER, 44.45 X 25.4MM VINYL; Marker Type:Self Laminating; Legend:Blank (No Legend); Marker Dimensions:44.45mm X 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Transparent, White; Product Range:THT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 68AH3697
Product Name Wire Marker, 44.45 X 25.4Mm Vinyl; Marker Type Brady
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Markers - 0826611:R-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material PVC
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details