The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-479 die-cut thermal transfer printer label roll are: 0.9 in W x 0.25 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Label Materials |
| Product Number | 662820-30445 |
| Product Name | Brady B-479 White Polyimide Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.9 in Width - 0.25 in Height - THT-49-479-10 |
| Materials of Construction | Plastic / Film |