Brady Worldwide, Inc. Thermal Transfer Printable Labels THT-38-423-10

Description
BradyBondz™ polyester labels for thermal transfer printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote
Description
BradyBondz™ polyester labels for thermal transfer printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Thermal Transfer Printable Labels
THT-38-423-10
Thermal Transfer Printable Labels THT-38-423-10
BradyBondz™ polyester labels for thermal transfer printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

BradyBondz™ polyester labels for thermal transfer printers. Please Note: This material is UL, CSA & AGA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
.375
Wilmington, MA, United States
.375"WX.375"H B423 POLYESTER 1 PKG = 10K
THT-38-423-10
.375"WX.375"H B423 POLYESTER 1 PKG = 10K THT-38-423-10
.375"WX.375"H B423 POLYESTER 1 PKG = 10K

.375"WX.375"H B423 POLYESTER 1 PKG = 10K

Buy Now
Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.375 in Width - 0.375 in Height - THT-38-423-10 - 662820-30214 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.375 in Width - 0.375 in Height - THT-38-423-10
662820-30214
Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.375 in Width - 0.375 in Height - THT-38-423-10 662820-30214
The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-423 die-cut thermal transfer printer label roll are: 0.375 in W x 0.375 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 10000 labels per roll and is used with 1244 Series, 1344 Series, 2461 Series, 3481 Series, 6441 Series, BBP81, IP Series, MVP Plus Series, Tagus Series, X Plus II Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-423 die-cut thermal transfer printer label roll are: 0.375 in W x 0.375 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation Heilind Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials
Product Number THT-38-423-10 THT-38-423-10 662820-30214
Product Name Thermal Transfer Printable Labels .375"WX.375"H B423 POLYESTER 1 PKG = 10K Brady B-423 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.375 in Width - 0.375 in Height - THT-38-423-10
Materials of Construction Plastic / Film Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.47 inches (139 mm)
View Details
Type labels - 210-802 - WAGO
Specs
Materials of Construction Polyester
View Details
Double Coated Tag - XF-610 - Polyonics
Specs
Materials of Construction Plastic / Film
Thickness 0.0055 inches (0.1397 mm)
View Details