Brady Corporation Brady B-482 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.313 in Width - 1.05 in Height - THT-213-482-3 THT-213-482-3

Description
The Brady die-cut thermal transfer printer label roll comes packaged 3000 labels per roll and is used with BBP11, BBP81, IP Series, PR Plus Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-482 die-cut thermal transfer printer label roll are: 0.313 in W x 1.05 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.
Description
The Brady die-cut thermal transfer printer label roll comes packaged 3000 labels per roll and is used with BBP11, BBP81, IP Series, PR Plus Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-482 die-cut thermal transfer printer label roll are: 0.313 in W x 1.05 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Suppliers

Company
Product
Description
Supplier Links
Brady B-482 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.313 in Width - 1.05 in Height - THT-213-482-3 - 662820-92489 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-482 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.313 in Width - 1.05 in Height - THT-213-482-3
662820-92489
Brady B-482 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.313 in Width - 1.05 in Height - THT-213-482-3 662820-92489
The Brady die-cut thermal transfer printer label roll comes packaged 3000 labels per roll and is used with BBP11, BBP81, IP Series, PR Plus Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-482 die-cut thermal transfer printer label roll are: 0.313 in W x 1.05 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 3000 labels per roll and is used with BBP11, BBP81, IP Series, PR Plus Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-482 die-cut thermal transfer printer label roll are: 0.313 in W x 1.05 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-92489
Product Name Brady B-482 Silver Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.313 in Width - 1.05 in Height - THT-213-482-3
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-850 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Pre-printed Labels - 4454085 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details