Brady Corporation Freezerbondz Thermal Transfer Printer Labels THT-155-492-3

Description
B-492 FREEZERBONDZ™ markers are white, polyester thermal transfer labels designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. B-490 labels can be applied to frozen surfaces including glass and polypropylene stored in liquid nitrogen. When printed with Brady Series R6400 ribbon, this material provides excellent print smudge resistance, solvent resistance and low-temperature performance.
Description
B-492 FREEZERBONDZ™ markers are white, polyester thermal transfer labels designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. B-490 labels can be applied to frozen surfaces including glass and polypropylene stored in liquid nitrogen. When printed with Brady Series R6400 ribbon, this material provides excellent print smudge resistance, solvent resistance and low-temperature performance.

Suppliers

Company
Product
Description
Supplier Links
Freezerbondz Thermal Transfer Printer Labels - THT-155-492-3 - Brady Corporation
Milwaukee, WI, USA
Freezerbondz Thermal Transfer Printer Labels
THT-155-492-3
Freezerbondz Thermal Transfer Printer Labels THT-155-492-3
B-492 FREEZERBONDZ™ markers are white, polyester thermal transfer labels designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. B-490 labels can be applied to frozen surfaces including glass and polypropylene stored in liquid nitrogen. When printed with Brady Series R6400 ribbon, this material provides excellent print smudge resistance, solvent resistance and low-temperature performance.

B-492 FREEZERBONDZ™ markers are white, polyester thermal transfer labels designed for use in laboratory identification applications such as vials, centrifuge tubes, test tubes, straws and slides. B-490 labels can be applied to frozen surfaces including glass and polypropylene stored in liquid nitrogen. When printed with Brady Series R6400 ribbon, this material provides excellent print smudge resistance, solvent resistance and low-temperature performance.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number THT-155-492-3
Product Name Freezerbondz Thermal Transfer Printer Labels
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Printer Tapes - 2521868 - RS Components, Ltd.
Specs
Color White
Width 0.9449 inches (24 mm)
Length 26.25 ft (80 dm)
View Details
Self-laminating label - 211-151 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
1 MIL White Semi Gloss Polyimide Label Material - XF-101S - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details