Brady Corporation Signs, Nameplates, Posters SV402E

Description
PRINZING VINYL SIGN 14 X 10
Request a Quote Datasheet
Description
PRINZING VINYL SIGN 14 X 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-SV402E-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-SV402E-ND
Signs, Nameplates, Posters 2267-SV402E-ND
PRINZING VINYL SIGN 14 X 10

PRINZING VINYL SIGN 14 X 10

Buy Now Datasheet
Brady Prinzing B-302 Rectangle White No Exit Sign - 10 in Width x 14 in Height - TEXT: NOT AN EXIT - SV402E - 754473-47219 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing B-302 Rectangle White No Exit Sign - 10 in Width x 14 in Height - TEXT: NOT AN EXIT - SV402E
754473-47219
Brady Prinzing B-302 Rectangle White No Exit Sign - 10 in Width x 14 in Height - TEXT: NOT AN EXIT - SV402E 754473-47219
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. The material utilized in the construction for this no exit sign is identified as B-302. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This no exit sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: NOT AN EXIT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. The material utilized in the construction for this no exit sign is identified as B-302. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This no exit sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: NOT AN EXIT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-SV402E-ND 754473-47219
Product Name Signs, Nameplates, Posters Brady Prinzing B-302 Rectangle White No Exit Sign - 10 in Width x 14 in Height - TEXT: NOT AN EXIT - SV402E
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 4935297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details