Brady Corporation Brady Prinzing Polyethylene Rectangle Green Safety Record Sign - 14.2 in Width x 20 in Height - SM794E SM794E

Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14.2 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This safety record sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: SAFETY STARTS WITH THIS PLANT HAS WORKED______DAYS WITHOUT A LOST TIME ACCIDENT. THINK SAFETY!.
Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14.2 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This safety record sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: SAFETY STARTS WITH THIS PLANT HAS WORKED______DAYS WITHOUT A LOST TIME ACCIDENT. THINK SAFETY!.

Suppliers

Company
Product
Description
Supplier Links
Brady Prinzing Polyethylene Rectangle Green Safety Record Sign - 14.2 in Width x 20 in Height - SM794E - 754473-45958 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Polyethylene Rectangle Green Safety Record Sign - 14.2 in Width x 20 in Height - SM794E
754473-45958
Brady Prinzing Polyethylene Rectangle Green Safety Record Sign - 14.2 in Width x 20 in Height - SM794E 754473-45958
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14.2 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This safety record sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: SAFETY STARTS WITH THIS PLANT HAS WORKED______DAYS WITHOUT A LOST TIME ACCIDENT. THINK SAFETY!.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14.2 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This safety record sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: SAFETY STARTS WITH THIS PLANT HAS WORKED______DAYS WITHOUT A LOST TIME ACCIDENT. THINK SAFETY!.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-45958
Product Name Brady Prinzing Polyethylene Rectangle Green Safety Record Sign - 14.2 in Width x 20 in Height - SM794E
Materials of Construction Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2880959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed; Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details