RS Components, Ltd. Disability Signs 2425582

Description
Fulleon CFEAODI Emergency Assist Alarm
Request a Quote
Description
Fulleon CFEAODI Emergency Assist Alarm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Disability Signs - 2425582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Disability Signs
2425582
Disability Signs 2425582
Fulleon CFEAODI Emergency Assist Alarm

Fulleon CFEAODI Emergency Assist Alarm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Labels and Signs
Product Number 2425582
Product Name Disability Signs
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Safety / Warning Type Slippery Surface
Materials of Construction Stainless Steel
Height 1.97 ft (6 dm)
View Details
Prohibition Signs - 7631995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Do not touch
Materials of Construction Pp rigid plastic
Width 9.84 inches (250 mm)
View Details
Mandatory Signs - 146363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.4921 ft (1.5 dm)
View Details
Fire Safety Signs - 7632033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details