Brady Corporation Floor Stands SF651E

Description
Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.
Description
Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Floor Stands
SF651E
Floor Stands SF651E
Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.

Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.

Supplier's Site
Brady Prinzing Polyethylene Rectangle Yellow Restroom Sign - 12 in Width x 20 in Height - TEXT: CAUTION RESTROOM CLOSED - SF651E - 754473-46352 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Polyethylene Rectangle Yellow Restroom Sign - 12 in Width x 20 in Height - TEXT: CAUTION RESTROOM CLOSED - SF651E
754473-46352
Brady Prinzing Polyethylene Rectangle Yellow Restroom Sign - 12 in Width x 20 in Height - TEXT: CAUTION RESTROOM CLOSED - SF651E 754473-46352
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This restroom sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: CAUTION RESTROOM CLOSED. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535, ANSI Z535.2-2002, OSHA 29 CFR 1910.145 standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This restroom sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: CAUTION RESTROOM CLOSED. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535, ANSI Z535.2-2002, OSHA 29 CFR 1910.145 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number SF651E 754473-46352
Product Name Floor Stands Brady Prinzing Polyethylene Rectangle Yellow Restroom Sign - 12 in Width x 20 in Height - TEXT: CAUTION RESTROOM CLOSED - SF651E
Materials of Construction Plastic / Film Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Prohibition Signs - 4114024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; No open fire
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details