Brady Corporation Floor Stands SF646E

Description
Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.
Description
Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Floor Stands
SF646E
Floor Stands SF646E
Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.

Made of rugged polyethylene, our floor stands help you send a clear message right where it is needed. Same message is printed on both sides of stand for better visibility. Size: 20" high x 12" wide.

Supplier's Site
Brady Prinzing Polyethylene Rectangle White Confined Space Sign - 12 in Width x 20 in Height - TEXT: CONFINED SPACE ENTRY IN PROGRESS - 46317 - 754473-46317 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Prinzing Polyethylene Rectangle White Confined Space Sign - 12 in Width x 20 in Height - TEXT: CONFINED SPACE ENTRY IN PROGRESS - 46317
754473-46317
Brady Prinzing Polyethylene Rectangle White Confined Space Sign - 12 in Width x 20 in Height - TEXT: CONFINED SPACE ENTRY IN PROGRESS - 46317 754473-46317
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This confined space sign is printed with the following image: confined space symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: CONFINED SPACE ENTRY IN PROGRESS.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This confined space sign is printed with the following image: confined space symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: CONFINED SPACE ENTRY IN PROGRESS.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number SF646E 754473-46317
Product Name Floor Stands Brady Prinzing Polyethylene Rectangle White Confined Space Sign - 12 in Width x 20 in Height - TEXT: CONFINED SPACE ENTRY IN PROGRESS - 46317
Materials of Construction Plastic / Film Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 1811483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details