Brady Corporation Clip Sleeve™ Wire Markers SCN07-A

Description
Applying a Clip Sleeve™ Wire Marker is simple with our special Quik-Wand™ applicator included with every sleeve. Just place the flared "shoe" end of the wand against the wire and push sleeve onto the wire. Split sleeve with "chevron" locking design snaps on the wire so it won't slip or slide. Numbers, letters, symbols and blank sleeves are available in 12 different sizes to fit virtually all wire gauge sizes. Combination Packs (prefix SCNC) contain 10 wands, one wand each of 0 through 9. Alpha Packs (example: SCN07-A-M) contain 13 wands, one wand each of A through M or N through Z.
Request a Quote
Description
Applying a Clip Sleeve™ Wire Marker is simple with our special Quik-Wand™ applicator included with every sleeve. Just place the flared "shoe" end of the wand against the wire and push sleeve onto the wire. Split sleeve with "chevron" locking design snaps on the wire so it won't slip or slide. Numbers, letters, symbols and blank sleeves are available in 12 different sizes to fit virtually all wire gauge sizes. Combination Packs (prefix SCNC) contain 10 wands, one wand each of 0 through 9. Alpha Packs (example: SCN07-A-M) contain 13 wands, one wand each of A through M or N through Z.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clip Sleeve™ Wire Markers - SCN07-A - Brady Corporation
Milwaukee, WI, USA
Clip Sleeve™ Wire Markers
SCN07-A
Clip Sleeve™ Wire Markers SCN07-A
Applying a Clip Sleeve™ Wire Marker is simple with our special Quik-Wand™ applicator included with every sleeve. Just place the flared "shoe" end of the wand against the wire and push sleeve onto the wire. Split sleeve with "chevron" locking design snaps on the wire so it won't slip or slide. Numbers, letters, symbols and blank sleeves are available in 12 different sizes to fit virtually all wire gauge sizes. Combination Packs (prefix SCNC) contain 10 wands, one wand each of 0 through 9. Alpha Packs (example: SCN07-A-M) contain 13 wands, one wand each of A through M or N through Z.

Applying a Clip Sleeve™ Wire Marker is simple with our special Quik-Wand™ applicator included with every sleeve. Just place the flared "shoe" end of the wand against the wire and push sleeve onto the wire. Split sleeve with "chevron" locking design snaps on the wire so it won't slip or slide. Numbers, letters, symbols and blank sleeves are available in 12 different sizes to fit virtually all wire gauge sizes. Combination Packs (prefix SCNC) contain 10 wands, one wand each of 0 through 9. Alpha Packs (example: SCN07-A-M) contain 13 wands, one wand each of A through M or N through Z.

Supplier's Site
Cables, Wires - Management - Markers - SCN07-A - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SCN07-A
Cables, Wires - Management - Markers SCN07-A
Win Source Part Number: 1081390-SCN07-A Category: Cables, Wires - Management>Markers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SCN07-ASCN07A; Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: Brady Corporation Other Names: 662820330103,2267-SC N07-A Base Product Number: SCN07

Win Source Part Number: 1081390-SCN07-A
Category: Cables, Wires - Management>Markers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): SCN07-ASCN07A;
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: Brady Corporation
Other Names: 662820330103,2267-SCN07-A
Base Product Number: SCN07

Buy Now
Brady Clip Sleeve Black on White Nylon Clip-On Sleeve - Printed Text = A - SCN07-A - 662820-33010 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Clip Sleeve Black on White Nylon Clip-On Sleeve - Printed Text = A - SCN07-A
662820-33010
Brady Clip Sleeve Black on White Nylon Clip-On Sleeve - Printed Text = A - SCN07-A 662820-33010
The Brady Clip Sleeve clip-on sleeve is made of nylon and comes packaged 300 marker sleeves per pack. These clip-on sleeves frequently have text printed on them. Printed text is A.

The Brady Clip Sleeve clip-on sleeve is made of nylon and comes packaged 300 marker sleeves per pack. These clip-on sleeves frequently have text printed on them. Printed text is A.

Buy Now

Technical Specifications

  Brady Corporation Win Source Electronics R. S. Hughes Company, Inc.
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number SCN07-A SCN07-A 662820-33010
Product Name Clip Sleeve™ Wire Markers Cables, Wires - Management - Markers Brady Clip Sleeve Black on White Nylon Clip-On Sleeve - Printed Text = A - SCN07-A
Material Polyamide / Nylon® Polyamide / Nylon®
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details