Brady Corporation Brady B-472 Red Polyimide Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2 in Width - 100 ft Length - RCM-472-2.0-RD RCM-472-2.0-RD

Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Datab Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-472 continuous thermal transfer printer label roll are: 100 ft L x 2 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Datab Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-472 continuous thermal transfer printer label roll are: 100 ft L x 2 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady B-472 Red Polyimide Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2 in Width - 100 ft Length - RCM-472-2.0-RD - 662820-65074 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-472 Red Polyimide Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2 in Width - 100 ft Length - RCM-472-2.0-RD
662820-65074
Brady B-472 Red Polyimide Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2 in Width - 100 ft Length - RCM-472-2.0-RD 662820-65074
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Datab Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-472 continuous thermal transfer printer label roll are: 100 ft L x 2 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Datab Series. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-472 continuous thermal transfer printer label roll are: 100 ft L x 2 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyimide for the label material and permanent acrylic as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-65074
Product Name Brady B-472 Red Polyimide Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 2 in Width - 100 ft Length - RCM-472-2.0-RD
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-506/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Single Coated Linered Tapes - XT-790 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details
Label Sheets - 358776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.47 inches (139 mm)
View Details