Brady Worldwide, Inc. R4407R, 4.33" X 984 / Roll Of 984 Feet Brady R4407-RD

Description
R4407R, 4.33" X 984 / Roll of 984 Feet
Description
R4407R, 4.33" X 984 / Roll of 984 Feet

Suppliers

Company
Product
Description
Supplier Links
R4407R, 4.33
Chicago, IL, United States
R4407R, 4.33" X 984 / Roll Of 984 Feet Brady
04H3097
R4407R, 4.33" X 984 / Roll Of 984 Feet Brady 04H3097
R4407R, 4.33" X 984 / Roll of 984 Feet

R4407R, 4.33" X 984 / Roll of 984 Feet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04H3097
Product Name R4407R, 4.33" X 984 / Roll Of 984 Feet Brady
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3-BK - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-CRB.H08.GLL.C72S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details