Brady Corporation Markers PWM-140-149

Description
VNYL PORTA-PK REFILL - LEGEND: 1
Request a Quote Datasheet
Description
VNYL PORTA-PK REFILL - LEGEND: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 2267-PWM-140-149-ND - DigiKey
Thief River Falls, MN, United States
VNYL PORTA-PK REFILL - LEGEND: 1

VNYL PORTA-PK REFILL - LEGEND: 1

Buy Now Datasheet
Cables, Wires - Management - Markers - PWM-140-149 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
PWM-140-149
Cables, Wires - Management - Markers PWM-140-149
Win Source Part Number: 1038005-PWM-140-149 Category: Cables, Wires - Management>Markers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Brady Corporation Other Names: 2267-PWM-140-149,662 820313144

Win Source Part Number: 1038005-PWM-140-149
Category: Cables, Wires - Management>Markers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Brady Corporation
Other Names: 2267-PWM-140-149,662820313144

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 2267-PWM-140-149-ND PWM-140-149
Product Name Markers Cables, Wires - Management - Markers
Material Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2252158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details