PRINTABLE LABELS; Marker Type:Printable; Legend:-; Marker Dimensions:5.08mm x 16.51mm; Marker Material:Nylon (Polyamide); Legend Colour:-; Marker Colour:Amber; Product Range:PTL Series; Accessory Type:Label; Height:5.1mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 04H2833 |
| Product Name | Printable Labels; Marker Type Brady |
| Wire & Cable Markers | Pre-printed Markers |