Brady Worldwide, Inc. Labels, Thermal Transfer Printable, 12.7Mm W; Marker Type Brady PTL-6-430

Description
LABELS, THERMAL TRANSFER PRINTABLE, 12.7MM W; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:7mm x 12.7mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:Transparent; Product Range:PTL Series; Height:7mm RoHS Compliant: Yes
Datasheet
Description
LABELS, THERMAL TRANSFER PRINTABLE, 12.7MM W; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:7mm x 12.7mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:Transparent; Product Range:PTL Series; Height:7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Thermal Transfer Printable, 12.7Mm W; Marker Type Brady - 04H2792 - Newark, An Avnet Company
Chicago, IL, United States
Labels, Thermal Transfer Printable, 12.7Mm W; Marker Type Brady
04H2792
Labels, Thermal Transfer Printable, 12.7Mm W; Marker Type Brady 04H2792
LABELS, THERMAL TRANSFER PRINTABLE, 12.7MM W; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:7mm x 12.7mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:Transparent; Product Range:PTL Series; Height:7mm RoHS Compliant: Yes

LABELS, THERMAL TRANSFER PRINTABLE, 12.7MM W; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:7mm x 12.7mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:Transparent; Product Range:PTL Series; Height:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 04H2792
Product Name Labels, Thermal Transfer Printable, 12.7Mm W; Marker Type Brady
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-185 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details