Brady Corporation TLS 2200/TLS PC Link™ Labels PTL-44-422

Description
Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.
Description
Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Suppliers

Company
Product
Description
Supplier Links
TLS 2200/TLS PC Link™ Labels - PTL-44-422 - Brady Corporation
Milwaukee, WI, USA
TLS 2200/TLS PC Link™ Labels
PTL-44-422
TLS 2200/TLS PC Link™ Labels PTL-44-422
Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Labels for the TLS 2200® & TLS-PC Link™ Thermal Transfer Portable Printers. Please Note: This material is UL & CSA approved with its respective ribbon. See the "Recommended Ribbon Series" for the appropriate ribbon to use.

Supplier's Site
Brady B-422 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 3/8 in Height - PTL-44-422 - 662820-18664 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-422 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 3/8 in Height - PTL-44-422
662820-18664
Brady B-422 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 3/8 in Height - PTL-44-422 662820-18664
The Brady die-cut thermal transfer printer label roll comes packaged 500 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-422 die-cut thermal transfer printer label roll are: 0.5 in W x 3/8 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady die-cut thermal transfer printer label roll comes packaged 500 labels per roll and is used with BMP71, TLS 2200, TLS PC Link. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-422 die-cut thermal transfer printer label roll are: 0.5 in W x 3/8 in H. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This die-cut thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number PTL-44-422 662820-18664
Product Name TLS 2200/TLS PC Link™ Labels Brady B-422 White Polyester Thermal Transfer Die-Cut Thermal Transfer Printer Label Roll - 0.5 in Width - 3/8 in Height - PTL-44-422
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.83 inches (46.6 mm)
View Details
Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Single Coated Linered Tapes - XT-722 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Black
View Details