Brady Worldwide, Inc. Printable Labels, 1In X 50Ft (25.4Mm X 15.24M); Marker Type Brady PTL-42-439YL

Description
PRINTABLE LABELS, 1IN X 50FT (25.4MM X 15.24M); Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 15.24m; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Yellow; Product Range:PTL Series; Accessory Type:Label RoHS Compliant: Yes
Datasheet
Description
PRINTABLE LABELS, 1IN X 50FT (25.4MM X 15.24M); Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 15.24m; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Yellow; Product Range:PTL Series; Accessory Type:Label RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Printable Labels, 1In X 50Ft (25.4Mm X 15.24M); Marker Type Brady - 05C3872 - Newark, An Avnet Company
Chicago, IL, United States
Printable Labels, 1In X 50Ft (25.4Mm X 15.24M); Marker Type Brady
05C3872
Printable Labels, 1In X 50Ft (25.4Mm X 15.24M); Marker Type Brady 05C3872
PRINTABLE LABELS, 1IN X 50FT (25.4MM X 15.24M); Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 15.24m; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Yellow; Product Range:PTL Series; Accessory Type:Label RoHS Compliant: Yes

PRINTABLE LABELS, 1IN X 50FT (25.4MM X 15.24M); Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 15.24m; Marker Material:Vinyl; Legend Colour:-; Marker Colour:Yellow; Product Range:PTL Series; Accessory Type:Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 05C3872
Product Name Printable Labels, 1In X 50Ft (25.4Mm X 15.24M); Marker Type Brady
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyethylene
Diameter 0.189 inch (4.8 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
 - Directional Flow Arrow Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details