Brady Corporation B-472 Flame Retardant Wire Wraps PTL-41-472-YL

Description
B-472 Polyimide wire and cable labels specifically designed to self-extinguish and prevent flames from propagating. This material is ideal for wire and cable identification in extreme environments, particularly in the aerospace, defense and mass transit industries. - Self-Extinguishing: Prevents flames from spreading and can self-extinguish a flame by itself. - Chemical Resistant: Film withstands chemicals such as solvents, oil, detergents and lubricating fuels. - Opaque Material: Covers messaging or lettering that may be underneath the area that you are labeling. - Test Proven: Vigorously tested both in the lab and the field as a proven solution for aerospace and defense industries. B-472 Flame Retardant Wire Wraps are Tested and Approved for: Flammability: ASTM D1000 Federal Motor Vehicle: FMV 302 Chemical/Legibility: SAE-AS-81531 MIL-STD-202G, Method 215K Smoke and Flame: ASTM E162 ASTM E662
Description
B-472 Polyimide wire and cable labels specifically designed to self-extinguish and prevent flames from propagating. This material is ideal for wire and cable identification in extreme environments, particularly in the aerospace, defense and mass transit industries. - Self-Extinguishing: Prevents flames from spreading and can self-extinguish a flame by itself. - Chemical Resistant: Film withstands chemicals such as solvents, oil, detergents and lubricating fuels. - Opaque Material: Covers messaging or lettering that may be underneath the area that you are labeling. - Test Proven: Vigorously tested both in the lab and the field as a proven solution for aerospace and defense industries. B-472 Flame Retardant Wire Wraps are Tested and Approved for: Flammability: ASTM D1000 Federal Motor Vehicle: FMV 302 Chemical/Legibility: SAE-AS-81531 MIL-STD-202G, Method 215K Smoke and Flame: ASTM E162 ASTM E662

Suppliers

Company
Product
Description
Supplier Links
B-472 Flame Retardant Wire Wraps - PTL-41-472-YL - Brady Corporation
Milwaukee, WI, USA
B-472 Flame Retardant Wire Wraps
PTL-41-472-YL
B-472 Flame Retardant Wire Wraps PTL-41-472-YL
B-472 Polyimide wire and cable labels specifically designed to self-extinguish and prevent flames from propagating. This material is ideal for wire and cable identification in extreme environments, particularly in the aerospace, defense and mass transit industries. - Self-Extinguishing: Prevents flames from spreading and can self-extinguish a flame by itself. - Chemical Resistant: Film withstands chemicals such as solvents, oil, detergents and lubricating fuels. - Opaque Material: Covers messaging or lettering that may be underneath the area that you are labeling. - Test Proven: Vigorously tested both in the lab and the field as a proven solution for aerospace and defense industries. B-472 Flame Retardant Wire Wraps are Tested and Approved for: Flammability: ASTM D1000 Federal Motor Vehicle: FMV 302 Chemical/Legibility: SAE-AS-81531 MIL-STD-202G, Method 215K Smoke and Flame: ASTM E162 ASTM E662

B-472 Polyimide wire and cable labels specifically designed to self-extinguish and prevent flames from propagating. This material is ideal for wire and cable identification in extreme environments, particularly in the aerospace, defense and mass transit industries.
- Self-Extinguishing: Prevents flames from spreading and can self-extinguish a flame by itself.
- Chemical Resistant: Film withstands chemicals such as solvents, oil, detergents and lubricating fuels.
- Opaque Material: Covers messaging or lettering that may be underneath the area that you are labeling.
- Test Proven: Vigorously tested both in the lab and the field as a proven solution for aerospace and defense industries.
B-472 Flame Retardant Wire Wraps are Tested and Approved for:
Flammability:

  • ASTM D1000
  • Federal Motor Vehicle: FMV 302

Chemical/Legibility:

  • SAE-AS-81531
  • MIL-STD-202G, Method 215K Smoke and Flame:
  • ASTM E162
  • ASTM E662
Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Wire Markers and Cable Markers
Product Number PTL-41-472-YL
Product Name B-472 Flame Retardant Wire Wraps
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyethylene
Diameter 0.189 inch (4.8 mm)
View Details