Brady Worldwide, Inc. Label, Identification, 38.1X25.4Mm 250Pc; Marker Type Brady PTL-31-423

Description
LABEL, IDENTIFICATION, 38.1X25.4MM 250PC; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:PTL Series; Colour:White RoHS Compliant: Yes
Datasheet
Description
LABEL, IDENTIFICATION, 38.1X25.4MM 250PC; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:PTL Series; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Identification, 38.1X25.4Mm 250Pc; Marker Type Brady - 77M8007 - Newark, An Avnet Company
Chicago, IL, United States
Label, Identification, 38.1X25.4Mm 250Pc; Marker Type Brady
77M8007
Label, Identification, 38.1X25.4Mm 250Pc; Marker Type Brady 77M8007
LABEL, IDENTIFICATION, 38.1X25.4MM 250PC; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:PTL Series; Colour:White RoHS Compliant: Yes

LABEL, IDENTIFICATION, 38.1X25.4MM 250PC; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:PTL Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 77M8007
Product Name Label, Identification, 38.1X25.4Mm 250Pc; Marker Type Brady
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details