CABLE/WIRE MARKING LABELS; Marker Type:Self Adhesive Repositionable; Legend:-; Marker Dimensions:12.7mm x 38.1mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Colour:White RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 04H2681 |
| Product Name | Cable/wire Marking Labels; Marker Type Brady |
| Wire & Cable Markers | Pre-printed Markers |